Capital Lighting, Inc. 2658WSKB Mid. Chandeliers-Glass Up 650637

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 26.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Kentucky Bronze Weight: 22.49 Product Name: Nine Light Chandelier UPC: 783209265882 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 26.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Kentucky Bronze Weight: 22.49 Product Name: Nine Light Chandelier UPC: 783209265882 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2658WSKB Mid. Chandeliers-Glass Up - 650637 - Capital Lighting, Inc.
Columbus, OH, USA
2658WSKB Mid. Chandeliers-Glass Up
650637
2658WSKB Mid. Chandeliers-Glass Up 650637
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 26.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Kentucky Bronze Weight: 22.49 Product Name: Nine Light Chandelier UPC: 783209265882 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 26.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Kentucky Bronze
Weight: 22.49
Product Name: Nine Light Chandelier
UPC: 783209265882
Category: Multi-Tier Chandelier
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650637
Product Name 2658WSKB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details