Capital Lighting, Inc. 39801BCPC Flush Mounts-Bowl Style 650636

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.50 Bulb Type: G-9 Qty: 18 Wattage: 25 Finish: Polished Chrome Weight: 39.6 Product Name: Eight Light Flush Mount UPC: 783209091726 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.50 Bulb Type: G-9 Qty: 18 Wattage: 25 Finish: Polished Chrome Weight: 39.6 Product Name: Eight Light Flush Mount UPC: 783209091726 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
39801BCPC Flush Mounts-Bowl Style - 650636 - Capital Lighting, Inc.
Columbus, OH, USA
39801BCPC Flush Mounts-Bowl Style
650636
39801BCPC Flush Mounts-Bowl Style 650636
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.50 Bulb Type: G-9 Qty: 18 Wattage: 25 Finish: Polished Chrome Weight: 39.6 Product Name: Eight Light Flush Mount UPC: 783209091726 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 13.50
Bulb
Type: G-9
Qty: 18
Wattage: 25
Finish: Polished Chrome
Weight: 39.6
Product Name: Eight Light Flush Mount
UPC: 783209091726
Category: Flush Mount
Glass: Beveled Crystal
Shipped Via: UPS
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650636
Product Name 39801BCPC Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details