Capital Lighting, Inc. 39928BCPC Flush Mounts-Bowl Style 650635

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.50 Length 13.50 Bulb Type: G-9 Qty: 23 Wattage: 25 Finish: Polished Chrome Weight: 44 Product Name: Three Light Flush Mount UPC: 783209091771 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.50 Length 13.50 Bulb Type: G-9 Qty: 23 Wattage: 25 Finish: Polished Chrome Weight: 44 Product Name: Three Light Flush Mount UPC: 783209091771 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
39928BCPC Flush Mounts-Bowl Style - 650635 - Capital Lighting, Inc.
Columbus, OH, USA
39928BCPC Flush Mounts-Bowl Style
650635
39928BCPC Flush Mounts-Bowl Style 650635
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.50 Length 13.50 Bulb Type: G-9 Qty: 23 Wattage: 25 Finish: Polished Chrome Weight: 44 Product Name: Three Light Flush Mount UPC: 783209091771 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 13.50
Length 13.50
Bulb
Type: G-9
Qty: 23
Wattage: 25
Finish: Polished Chrome
Weight: 44
Product Name: Three Light Flush Mount
UPC: 783209091771
Category: Flush Mount
Glass: Beveled Crystal
Shipped Via: UPS
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650635
Product Name 39928BCPC Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details