Capital Lighting, Inc. 39800BCPC Flush Mounts-Bowl Style 650634

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: G-9 Qty: 10 Wattage: 25 Finish: Polished Chrome Weight: 20.9 Product Name: Ten Light Flush Mount UPC: 783209091719 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: G-9 Qty: 10 Wattage: 25 Finish: Polished Chrome Weight: 20.9 Product Name: Ten Light Flush Mount UPC: 783209091719 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
39800BCPC Flush Mounts-Bowl Style - 650634 - Capital Lighting, Inc.
Columbus, OH, USA
39800BCPC Flush Mounts-Bowl Style
650634
39800BCPC Flush Mounts-Bowl Style 650634
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: G-9 Qty: 10 Wattage: 25 Finish: Polished Chrome Weight: 20.9 Product Name: Ten Light Flush Mount UPC: 783209091719 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Bulb
Type: G-9
Qty: 10
Wattage: 25
Finish: Polished Chrome
Weight: 20.9
Product Name: Ten Light Flush Mount
UPC: 783209091719
Category: Flush Mount
Glass: Beveled Crystal
Shipped Via: UPS
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650634
Product Name 39800BCPC Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details