Capital Lighting, Inc. 39806BCPC Pendants-Glass Down 650631

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.00 Bulb Type: G-9 Qty: 19 Wattage: 25 Finish: Polished Chrome Weight: 35.2 Product Name: Nine Light Pendant UPC: 783209091740 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Oversized Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.00 Bulb Type: G-9 Qty: 19 Wattage: 25 Finish: Polished Chrome Weight: 35.2 Product Name: Nine Light Pendant UPC: 783209091740 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Oversized Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
39806BCPC Pendants-Glass Down - 650631 - Capital Lighting, Inc.
Columbus, OH, USA
39806BCPC Pendants-Glass Down
650631
39806BCPC Pendants-Glass Down 650631
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.00 Bulb Type: G-9 Qty: 19 Wattage: 25 Finish: Polished Chrome Weight: 35.2 Product Name: Nine Light Pendant UPC: 783209091740 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Oversized Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 27.00
Bulb
Type: G-9
Qty: 19
Wattage: 25
Finish: Polished Chrome
Weight: 35.2
Product Name: Nine Light Pendant
UPC: 783209091740
Category: Pendant
Glass: Beveled Crystal
Shipped Via: UPS Oversized
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650631
Product Name 39806BCPC Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details