Capital Lighting, Inc. 39808BCPC Sconces-Pocket 650630

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.50 Bulb Type: G-9 Qty: 3 Wattage: 25 Finish: Polished Chrome Weight: 5.5 Product Name: Three Light Wall Sconce UPC: 783209091757 Category: Wall Sconce Glass: Beveled Crystal Shipped Via: UPS Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.50 Bulb Type: G-9 Qty: 3 Wattage: 25 Finish: Polished Chrome Weight: 5.5 Product Name: Three Light Wall Sconce UPC: 783209091757 Category: Wall Sconce Glass: Beveled Crystal Shipped Via: UPS Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
39808BCPC Sconces-Pocket - 650630 - Capital Lighting, Inc.
Columbus, OH, USA
39808BCPC Sconces-Pocket
650630
39808BCPC Sconces-Pocket 650630
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.50 Bulb Type: G-9 Qty: 3 Wattage: 25 Finish: Polished Chrome Weight: 5.5 Product Name: Three Light Wall Sconce UPC: 783209091757 Category: Wall Sconce Glass: Beveled Crystal Shipped Via: UPS Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.50
Bulb
Type: G-9
Qty: 3
Wattage: 25
Finish: Polished Chrome
Weight: 5.5
Product Name: Three Light Wall Sconce
UPC: 783209091757
Category: Wall Sconce
Glass: Beveled Crystal
Shipped Via: UPS
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650630
Product Name 39808BCPC Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details