Capital Lighting, Inc. 87920WT Exterior -Ceiling Mount 650629

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Weight: 4.18 Product Name: One Light Outdoor Ceiling Mount UPC: 783209019768 Category: Outdoor Ceiling Mount Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Weight: 4.18 Product Name: One Light Outdoor Ceiling Mount UPC: 783209019768 Category: Outdoor Ceiling Mount Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
87920WT Exterior -Ceiling Mount - 650629 - Capital Lighting, Inc.
Columbus, OH, USA
87920WT Exterior -Ceiling Mount
650629
87920WT Exterior -Ceiling Mount 650629
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Weight: 4.18 Product Name: One Light Outdoor Ceiling Mount UPC: 783209019768 Category: Outdoor Ceiling Mount Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 4.50
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: White
Weight: 4.18
Product Name: One Light Outdoor Ceiling Mount
UPC: 783209019768
Category: Outdoor Ceiling Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650629
Product Name 87920WT Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details