Capital Lighting, Inc. 90371BKPC Mini Pendants-Drum Shades 650627

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3.3 Product Name: One Light Mini Pendant UPC: 783209091689 Category: Mini Pendant Shipped Via: UPS Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3.3 Product Name: One Light Mini Pendant UPC: 783209091689 Category: Mini Pendant Shipped Via: UPS Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
90371BKPC Mini Pendants-Drum Shades - 650627 - Capital Lighting, Inc.
Columbus, OH, USA
90371BKPC Mini Pendants-Drum Shades
650627
90371BKPC Mini Pendants-Drum Shades 650627
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3.3 Product Name: One Light Mini Pendant UPC: 783209091689 Category: Mini Pendant Shipped Via: UPS Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 3.3
Product Name: One Light Mini Pendant
UPC: 783209091689
Category: Mini Pendant
Shipped Via: UPS
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650627
Product Name 90371BKPC Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details