Capital Lighting, Inc. 9042FTOI Bathroom Fixtures-Two Lights 650623

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.75 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 5.51 Product Name: Two Light Bath Vanity UPC: 783209904217 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.75 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 5.51 Product Name: Two Light Bath Vanity UPC: 783209904217 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9042FTOI Bathroom Fixtures-Two Lights - 650623 - Capital Lighting, Inc.
Columbus, OH, USA
9042FTOI Bathroom Fixtures-Two Lights
650623
9042FTOI Bathroom Fixtures-Two Lights 650623
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.75 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 5.51 Product Name: Two Light Bath Vanity UPC: 783209904217 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.75
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 5.51
Product Name: Two Light Bath Vanity
UPC: 783209904217
Category: Bath Vanity
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650623
Product Name 9042FTOI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details