Capital Lighting, Inc. 5845MRPE Pendants-Bowl Style 650614

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Weight: 6.5 Product Name: Three Light Invert Bowl Pendant UPC: 783209584532 Category: Invert Bowl Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Weight: 6.5 Product Name: Three Light Invert Bowl Pendant UPC: 783209584532 Category: Invert Bowl Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5845MRPE Pendants-Bowl Style - 650614 - Capital Lighting, Inc.
Columbus, OH, USA
5845MRPE Pendants-Bowl Style
650614
5845MRPE Pendants-Bowl Style 650614
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Weight: 6.5 Product Name: Three Light Invert Bowl Pendant UPC: 783209584532 Category: Invert Bowl Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Pewter
Weight: 6.5
Product Name: Three Light Invert Bowl Pendant
UPC: 783209584532
Category: Invert Bowl Pendant
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650614
Product Name 5845MRPE Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details