Capital Lighting, Inc. 85044BK Exterior -Wall Mount 650609

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.50 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Black Weight: 3.74 Product Name: One Light Outdoor Wall Lantern UPC: 783209032262 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.50 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Black Weight: 3.74 Product Name: One Light Outdoor Wall Lantern UPC: 783209032262 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85044BK Exterior -Wall Mount - 650609 - Capital Lighting, Inc.
Columbus, OH, USA
85044BK Exterior -Wall Mount
650609
85044BK Exterior -Wall Mount 650609
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.50 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Black Weight: 3.74 Product Name: One Light Outdoor Wall Lantern UPC: 783209032262 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 20.50
Extension: 10
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Black
Weight: 3.74
Product Name: One Light Outdoor Wall Lantern
UPC: 783209032262
Category: Outdoor Wall Mount
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650609
Product Name 85044BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details