Capital Lighting, Inc. 86595MOOB Exterior -Wall Mount 650608

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oriental Bronze Weight: 3.53 Product Name: One Light Outdoor Wall Lantern UPC: 783209089617 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oriental Bronze Weight: 3.53 Product Name: One Light Outdoor Wall Lantern UPC: 783209089617 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
86595MOOB Exterior -Wall Mount - 650608 - Capital Lighting, Inc.
Columbus, OH, USA
86595MOOB Exterior -Wall Mount
650608
86595MOOB Exterior -Wall Mount 650608
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oriental Bronze Weight: 3.53 Product Name: One Light Outdoor Wall Lantern UPC: 783209089617 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.50
Extension: 7.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Oriental Bronze
Weight: 3.53
Product Name: One Light Outdoor Wall Lantern
UPC: 783209089617
Category: Outdoor Wall Mount
Glass: Mocha
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650608
Product Name 86595MOOB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details