Capital Lighting, Inc. 85044RP Exterior -Wall Mount 650607

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.50 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Rust Patina Weight: 3.74 Product Name: One Light Outdoor Wall Lantern UPC: 783209032279 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.50 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Rust Patina Weight: 3.74 Product Name: One Light Outdoor Wall Lantern UPC: 783209032279 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85044RP Exterior -Wall Mount - 650607 - Capital Lighting, Inc.
Columbus, OH, USA
85044RP Exterior -Wall Mount
650607
85044RP Exterior -Wall Mount 650607
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.50 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Rust Patina Weight: 3.74 Product Name: One Light Outdoor Wall Lantern UPC: 783209032279 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 20.50
Extension: 10
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Rust Patina
Weight: 3.74
Product Name: One Light Outdoor Wall Lantern
UPC: 783209032279
Category: Outdoor Wall Mount
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650607
Product Name 85044RP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details