Capital Lighting, Inc. 86525MOOB Exterior -Wall Mount 650605

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Oriental Bronze Weight: 22.49 Product Name: One Light Outdoor Wall Lantern UPC: 783209089600 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Oriental Bronze Weight: 22.49 Product Name: One Light Outdoor Wall Lantern UPC: 783209089600 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
86525MOOB Exterior -Wall Mount - 650605 - Capital Lighting, Inc.
Columbus, OH, USA
86525MOOB Exterior -Wall Mount
650605
86525MOOB Exterior -Wall Mount 650605
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Oriental Bronze Weight: 22.49 Product Name: One Light Outdoor Wall Lantern UPC: 783209089600 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 31.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Oriental Bronze
Weight: 22.49
Product Name: One Light Outdoor Wall Lantern
UPC: 783209089600
Category: Outdoor Wall Mount
Glass: Mocha
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650605
Product Name 86525MOOB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details