Capital Lighting, Inc. 86524MOOB Exterior -Wall Mount 650602

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oriental Bronze Weight: 21.61 Product Name: One Light Outdoor Wall Lantern UPC: 783209089594 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oriental Bronze Weight: 21.61 Product Name: One Light Outdoor Wall Lantern UPC: 783209089594 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
86524MOOB Exterior -Wall Mount - 650602 - Capital Lighting, Inc.
Columbus, OH, USA
86524MOOB Exterior -Wall Mount
650602
86524MOOB Exterior -Wall Mount 650602
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oriental Bronze Weight: 21.61 Product Name: One Light Outdoor Wall Lantern UPC: 783209089594 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 26.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Oriental Bronze
Weight: 21.61
Product Name: One Light Outdoor Wall Lantern
UPC: 783209089594
Category: Outdoor Wall Mount
Glass: Mocha
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650602
Product Name 86524MOOB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details