Capital Lighting, Inc. LED21321-ABP Exterior -Wall Mount 650497

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Length 13.75 Extension: 9.25 Bulb Type: LED Wattage: 12 Finish: Aged Bronze Patina Product Name: 9 Wall Lantern UPC: 46335953956 Category: Wall Lantern Glass: Clear Crackle Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Length 13.75 Extension: 9.25 Bulb Type: LED Wattage: 12 Finish: Aged Bronze Patina Product Name: 9 Wall Lantern UPC: 46335953956 Category: Wall Lantern Glass: Clear Crackle Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
LED21321-ABP Exterior -Wall Mount - 650497 - Capital Lighting, Inc.
Columbus, OH, USA
LED21321-ABP Exterior -Wall Mount
650497
LED21321-ABP Exterior -Wall Mount 650497
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Length 13.75 Extension: 9.25 Bulb Type: LED Wattage: 12 Finish: Aged Bronze Patina Product Name: 9 Wall Lantern UPC: 46335953956 Category: Wall Lantern Glass: Clear Crackle Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.75
Length 13.75
Extension: 9.25
Bulb
Type: LED
Wattage: 12
Finish: Aged Bronze Patina
Product Name: 9 Wall Lantern
UPC: 46335953956
Category: Wall Lantern
Glass: Clear Crackle
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650497
Product Name LED21321-ABP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details