Capital Lighting, Inc. LED21331-ABP Exterior -Wall Mount 650494

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Length 17.50 Bulb Type: LED Wattage: 12 Finish: Aged Bronze Patina Product Name: 7 Wall Lantern UPC: 46335953963 Category: Wall Lantern Glass: Clear Crackle Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Length 17.50 Bulb Type: LED Wattage: 12 Finish: Aged Bronze Patina Product Name: 7 Wall Lantern UPC: 46335953963 Category: Wall Lantern Glass: Clear Crackle Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
LED21331-ABP Exterior -Wall Mount - 650494 - Capital Lighting, Inc.
Columbus, OH, USA
LED21331-ABP Exterior -Wall Mount
650494
LED21331-ABP Exterior -Wall Mount 650494
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Length 17.50 Bulb Type: LED Wattage: 12 Finish: Aged Bronze Patina Product Name: 7 Wall Lantern UPC: 46335953963 Category: Wall Lantern Glass: Clear Crackle Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.50
Length 17.50
Bulb
Type: LED
Wattage: 12
Finish: Aged Bronze Patina
Product Name: 7 Wall Lantern
UPC: 46335953963
Category: Wall Lantern
Glass: Clear Crackle
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650494
Product Name LED21331-ABP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details