Capital Lighting, Inc. E20402-20PC Flush Mounts-Bowl Style 650492

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 12.00 Bulb Type: G-9 Qty: 20 Wattage: 25 Finish: Polished Chrome Weight: 28.6 Product Name: 20 Light Flush Mount UPC: 845094047513 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 12.00 Bulb Type: G-9 Qty: 20 Wattage: 25 Finish: Polished Chrome Weight: 28.6 Product Name: 20 Light Flush Mount UPC: 845094047513 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20402-20PC Flush Mounts-Bowl Style - 650492 - Capital Lighting, Inc.
Columbus, OH, USA
E20402-20PC Flush Mounts-Bowl Style
650492
E20402-20PC Flush Mounts-Bowl Style 650492
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 12.00 Bulb Type: G-9 Qty: 20 Wattage: 25 Finish: Polished Chrome Weight: 28.6 Product Name: 20 Light Flush Mount UPC: 845094047513 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 12.00
Bulb
Type: G-9
Qty: 20
Wattage: 25
Finish: Polished Chrome
Weight: 28.6
Product Name: 20 Light Flush Mount
UPC: 845094047513
Category: Flush Mount
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650492
Product Name E20402-20PC Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details