Capital Lighting, Inc. E95088-92OI Sconces-Other 650487

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 4 Bulb Type: T10F Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.19 Product Name: Two Light Wall Sconce UPC: 845094048039 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 4 Bulb Type: T10F Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.19 Product Name: Two Light Wall Sconce UPC: 845094048039 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95088-92OI Sconces-Other - 650487 - Capital Lighting, Inc.
Columbus, OH, USA
E95088-92OI Sconces-Other
650487
E95088-92OI Sconces-Other 650487
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 4 Bulb Type: T10F Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.19 Product Name: Two Light Wall Sconce UPC: 845094048039 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.50
Extension: 4
Bulb
Type: T10F
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 3.19
Product Name: Two Light Wall Sconce
UPC: 845094048039
Category: Wall Sconce
Glass: Satin White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650487
Product Name E95088-92OI Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details