Capital Lighting, Inc. E95184-92OI Sconces-Single Glass 650486

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 2.31 Product Name: One Light Wall Sconce UPC: 845094048053 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 2.31 Product Name: One Light Wall Sconce UPC: 845094048053 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95184-92OI Sconces-Single Glass - 650486 - Capital Lighting, Inc.
Columbus, OH, USA
E95184-92OI Sconces-Single Glass
650486
E95184-92OI Sconces-Single Glass 650486
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 2.31 Product Name: One Light Wall Sconce UPC: 845094048053 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 11.00
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze
Weight: 2.31
Product Name: One Light Wall Sconce
UPC: 845094048053
Category: Wall Sconce
Glass: Satin White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650486
Product Name E95184-92OI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details