Capital Lighting, Inc. E95188-92OI Sconces-Other 650481

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 3.19 Product Name: Two Light Wall Sconce UPC: 845094048077 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 3.19 Product Name: Two Light Wall Sconce UPC: 845094048077 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95188-92OI Sconces-Other - 650481 - Capital Lighting, Inc.
Columbus, OH, USA
E95188-92OI Sconces-Other
650481
E95188-92OI Sconces-Other 650481
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 3.19 Product Name: Two Light Wall Sconce UPC: 845094048077 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 3.19
Product Name: Two Light Wall Sconce
UPC: 845094048077
Category: Wall Sconce
Glass: Satin White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650481
Product Name E95188-92OI Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details