Capital Lighting, Inc. E95188-92SN Sconces-Other 650480

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.19 Product Name: Two Light Wall Sconce UPC: 845094048084 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.19 Product Name: Two Light Wall Sconce UPC: 845094048084 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95188-92SN Sconces-Other - 650480 - Capital Lighting, Inc.
Columbus, OH, USA
E95188-92SN Sconces-Other
650480
E95188-92SN Sconces-Other 650480
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.19 Product Name: Two Light Wall Sconce UPC: 845094048084 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 3.19
Product Name: Two Light Wall Sconce
UPC: 845094048084
Category: Wall Sconce
Glass: Satin White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650480
Product Name E95188-92SN Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details