Capital Lighting, Inc. E20408-20PC Sconces-Triple Glass 650479

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.25 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 25 Finish: Polished Chrome Weight: 3.52 Product Name: Three Light Wall Sconce UPC: 845094047544 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.25 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 25 Finish: Polished Chrome Weight: 3.52 Product Name: Three Light Wall Sconce UPC: 845094047544 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20408-20PC Sconces-Triple Glass - 650479 - Capital Lighting, Inc.
Columbus, OH, USA
E20408-20PC Sconces-Triple Glass
650479
E20408-20PC Sconces-Triple Glass 650479
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.25 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 25 Finish: Polished Chrome Weight: 3.52 Product Name: Three Light Wall Sconce UPC: 845094047544 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 6.25
Extension: 6
Bulb
Type: G-9
Qty: 3
Wattage: 25
Finish: Polished Chrome
Weight: 3.52
Product Name: Three Light Wall Sconce
UPC: 845094047544
Category: Wall Sconce
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650479
Product Name E20408-20PC Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details