Capital Lighting, Inc. E20461-09BK/PC Flush Mounts-Other 650477

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 2.86 Product Name: Two Light Flush Mount UPC: 845094048169 Category: Flush Mount Glass: Frost White Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 2.86 Product Name: Two Light Flush Mount UPC: 845094048169 Category: Flush Mount Glass: Frost White Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E20461-09BK/PC Flush Mounts-Other - 650477 - Capital Lighting, Inc.
Columbus, OH, USA
E20461-09BK/PC Flush Mounts-Other
650477
E20461-09BK/PC Flush Mounts-Other 650477
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 2.86 Product Name: Two Light Flush Mount UPC: 845094048169 Category: Flush Mount Glass: Frost White Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 5.00
Length 5.00
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Polished Chrome
Weight: 2.86
Product Name: Two Light Flush Mount
UPC: 845094048169
Category: Flush Mount
Glass: Frost White
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650477
Product Name E20461-09BK/PC Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details