Capital Lighting, Inc. E20540-BK Sconces-Pocket 650472

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.25 Extension: 3 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Black Weight: 1.1 Product Name: One Light Wall Sconce UPC: 845094047315 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.25 Extension: 3 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Black Weight: 1.1 Product Name: One Light Wall Sconce UPC: 845094047315 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20540-BK Sconces-Pocket - 650472 - Capital Lighting, Inc.
Columbus, OH, USA
E20540-BK Sconces-Pocket
650472
E20540-BK Sconces-Pocket 650472
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.25 Extension: 3 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Black Weight: 1.1 Product Name: One Light Wall Sconce UPC: 845094047315 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 5.25
Extension: 3
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Black
Weight: 1.1
Product Name: One Light Wall Sconce
UPC: 845094047315
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650472
Product Name E20540-BK Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details