Capital Lighting, Inc. E20465-09BK/PC Flush Mounts-Other 650471

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 6.6 Product Name: Three Light Flush Mount UPC: 845094048206 Category: Flush Mount Glass: Frost White Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 6.6 Product Name: Three Light Flush Mount UPC: 845094048206 Category: Flush Mount Glass: Frost White Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E20465-09BK/PC Flush Mounts-Other - 650471 - Capital Lighting, Inc.
Columbus, OH, USA
E20465-09BK/PC Flush Mounts-Other
650471
E20465-09BK/PC Flush Mounts-Other 650471
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 6.6 Product Name: Three Light Flush Mount UPC: 845094048206 Category: Flush Mount Glass: Frost White Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 6.6
Product Name: Three Light Flush Mount
UPC: 845094048206
Category: Flush Mount
Glass: Frost White
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650471
Product Name E20465-09BK/PC Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details