Capital Lighting, Inc. E20468-09BK/PC Flush Mounts-Other 650470

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 8 Wattage: 25 Finish: Polished Chrome Weight: 4.84 Product Name: Eight Light Flush Mount UPC: 845094048213 Category: Flush Mount Glass: Frost White Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 8 Wattage: 25 Finish: Polished Chrome Weight: 4.84 Product Name: Eight Light Flush Mount UPC: 845094048213 Category: Flush Mount Glass: Frost White Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E20468-09BK/PC Flush Mounts-Other - 650470 - Capital Lighting, Inc.
Columbus, OH, USA
E20468-09BK/PC Flush Mounts-Other
650470
E20468-09BK/PC Flush Mounts-Other 650470
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 8 Wattage: 25 Finish: Polished Chrome Weight: 4.84 Product Name: Eight Light Flush Mount UPC: 845094048213 Category: Flush Mount Glass: Frost White Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 5.00
Length 5.00
Bulb
Type: G-9
Qty: 8
Wattage: 25
Finish: Polished Chrome
Weight: 4.84
Product Name: Eight Light Flush Mount
UPC: 845094048213
Category: Flush Mount
Glass: Frost White
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650470
Product Name E20468-09BK/PC Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details