Capital Lighting, Inc. E22832-18PC Bathroom Fixtures-Two Lights 650466

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.25 Extension: 6 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 4.18 Product Name: Two Light Bath Vanity UPC: 845094047551 Category: Bath Vanity Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.25 Extension: 6 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 4.18 Product Name: Two Light Bath Vanity UPC: 845094047551 Category: Bath Vanity Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22832-18PC Bathroom Fixtures-Two Lights - 650466 - Capital Lighting, Inc.
Columbus, OH, USA
E22832-18PC Bathroom Fixtures-Two Lights
650466
E22832-18PC Bathroom Fixtures-Two Lights 650466
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.25 Extension: 6 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 4.18 Product Name: Two Light Bath Vanity UPC: 845094047551 Category: Bath Vanity Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 5.25
Extension: 6
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 4.18
Product Name: Two Light Bath Vanity
UPC: 845094047551
Category: Bath Vanity
Glass: Clear
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650466
Product Name E22832-18PC Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details