Capital Lighting, Inc. E22734-89PC Bathroom Fixtures-Four Lights 650464

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 5.50 Extension: 4 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Polished Chrome Weight: 18.08 Product Name: Four Light Bath Vanity UPC: 845094047452 Category: Bath Vanity Glass: Etched/Bubble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 5.50 Extension: 4 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Polished Chrome Weight: 18.08 Product Name: Four Light Bath Vanity UPC: 845094047452 Category: Bath Vanity Glass: Etched/Bubble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22734-89PC Bathroom Fixtures-Four Lights - 650464 - Capital Lighting, Inc.
Columbus, OH, USA
E22734-89PC Bathroom Fixtures-Four Lights
650464
E22734-89PC Bathroom Fixtures-Four Lights 650464
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 5.50 Extension: 4 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Polished Chrome Weight: 18.08 Product Name: Four Light Bath Vanity UPC: 845094047452 Category: Bath Vanity Glass: Etched/Bubble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 5.50
Extension: 4
Bulb
Type: G-9
Qty: 4
Wattage: 50
Finish: Polished Chrome
Weight: 18.08
Product Name: Four Light Bath Vanity
UPC: 845094047452
Category: Bath Vanity
Glass: Etched/Bubble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650464
Product Name E22734-89PC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details