PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 6.50
Length 6.50
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Polished Chrome
Weight: 7.26
Product Name: Four Light Flush Mount
UPC: 845094047599
Category: Flush Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 650462 |
| Product Name | E22838-18PC Flush Mounts-Other |
| Application | Residential |