Capital Lighting, Inc. E95080-92OI Sconces-Single Glass 650452

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1.95 Product Name: One Light Wall Sconce UPC: 845094047995 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1.95 Product Name: One Light Wall Sconce UPC: 845094047995 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95080-92OI Sconces-Single Glass - 650452 - Capital Lighting, Inc.
Columbus, OH, USA
E95080-92OI Sconces-Single Glass
650452
E95080-92OI Sconces-Single Glass 650452
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1.95 Product Name: One Light Wall Sconce UPC: 845094047995 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 7.25
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 1.95
Product Name: One Light Wall Sconce
UPC: 845094047995
Category: Wall Sconce
Glass: Satin White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650452
Product Name E95080-92OI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details