Capital Lighting, Inc. E20925-10PC Island/Pool Table-4 Light + 650446

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.50 Length 7.50 Bulb Type: LED Qty: 20 Wattage: 1 Finish: Polished Chrome Weight: 9.92 Product Name: 20 Light LED Pendant UPC: 845094048152 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Canopy: L 13 Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.50 Length 7.50 Bulb Type: LED Qty: 20 Wattage: 1 Finish: Polished Chrome Weight: 9.92 Product Name: 20 Light LED Pendant UPC: 845094048152 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Canopy: L 13 Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20925-10PC Island/Pool Table-4 Light + - 650446 - Capital Lighting, Inc.
Columbus, OH, USA
E20925-10PC Island/Pool Table-4 Light +
650446
E20925-10PC Island/Pool Table-4 Light + 650446
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.50 Length 7.50 Bulb Type: LED Qty: 20 Wattage: 1 Finish: Polished Chrome Weight: 9.92 Product Name: 20 Light LED Pendant UPC: 845094048152 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Canopy: L 13 Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.50
Length 7.50
Bulb
Type: LED
Qty: 20
Wattage: 1
Finish: Polished Chrome
Weight: 9.92
Product Name: 20 Light LED Pendant
UPC: 845094048152
Category: Pendant
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 13
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650446
Product Name E20925-10PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details