Capital Lighting, Inc. E22372-18PC Sconces-Single Glass 650442

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 4.75 Extension: 4 Bulb Type: T5 Qty: 1 Wattage: 24 Finish: Polished Chrome Weight: 3.96 Product Name: One Light Wall Sconce UPC: 845094047360 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 4.75 Extension: 4 Bulb Type: T5 Qty: 1 Wattage: 24 Finish: Polished Chrome Weight: 3.96 Product Name: One Light Wall Sconce UPC: 845094047360 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22372-18PC Sconces-Single Glass - 650442 - Capital Lighting, Inc.
Columbus, OH, USA
E22372-18PC Sconces-Single Glass
650442
E22372-18PC Sconces-Single Glass 650442
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 4.75 Extension: 4 Bulb Type: T5 Qty: 1 Wattage: 24 Finish: Polished Chrome Weight: 3.96 Product Name: One Light Wall Sconce UPC: 845094047360 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 4.75
Extension: 4
Bulb
Type: T5
Qty: 1
Wattage: 24
Finish: Polished Chrome
Weight: 3.96
Product Name: One Light Wall Sconce
UPC: 845094047360
Category: Wall Sconce
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650442
Product Name E22372-18PC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details