Capital Lighting, Inc. E22362-18PC Sconces-Single Glass 650441

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 4.75 Extension: 3 Bulb Type: T5 Qty: 1 Wattage: 24 Finish: Polished Chrome Weight: 3.08 Product Name: One Light Wall Sconce UPC: 845094047346 Category: Wall Sconce Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 4.75 Extension: 3 Bulb Type: T5 Qty: 1 Wattage: 24 Finish: Polished Chrome Weight: 3.08 Product Name: One Light Wall Sconce UPC: 845094047346 Category: Wall Sconce Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22362-18PC Sconces-Single Glass - 650441 - Capital Lighting, Inc.
Columbus, OH, USA
E22362-18PC Sconces-Single Glass
650441
E22362-18PC Sconces-Single Glass 650441
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 4.75 Extension: 3 Bulb Type: T5 Qty: 1 Wattage: 24 Finish: Polished Chrome Weight: 3.08 Product Name: One Light Wall Sconce UPC: 845094047346 Category: Wall Sconce Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 4.75
Extension: 3
Bulb
Type: T5
Qty: 1
Wattage: 24
Finish: Polished Chrome
Weight: 3.08
Product Name: One Light Wall Sconce
UPC: 845094047346
Category: Wall Sconce
Glass: Clear/Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650441
Product Name E22362-18PC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details