Capital Lighting, Inc. E23003-20PC Mini Pendants-Cable 650437

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1.77 Product Name: One Light Pendant UPC: 845094047742 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1.77 Product Name: One Light Pendant UPC: 845094047742 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23003-20PC Mini Pendants-Cable - 650437 - Capital Lighting, Inc.
Columbus, OH, USA
E23003-20PC Mini Pendants-Cable
650437
E23003-20PC Mini Pendants-Cable 650437
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1.77 Product Name: One Light Pendant UPC: 845094047742 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Polished Chrome
Weight: 1.77
Product Name: One Light Pendant
UPC: 845094047742
Category: Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650437
Product Name E23003-20PC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2260190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details