Capital Lighting, Inc. E23005-20PC Island/Pool Table-4 Light + 650434

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 6.63 Product Name: Five Light Pendant UPC: 845094047759 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 6.63 Product Name: Five Light Pendant UPC: 845094047759 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23005-20PC Island/Pool Table-4 Light + - 650434 - Capital Lighting, Inc.
Columbus, OH, USA
E23005-20PC Island/Pool Table-4 Light +
650434
E23005-20PC Island/Pool Table-4 Light + 650434
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 6.63 Product Name: Five Light Pendant UPC: 845094047759 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 5.00
Length 5.00
Bulb
Type: G-9
Qty: 5
Wattage: 40
Finish: Polished Chrome
Weight: 6.63
Product Name: Five Light Pendant
UPC: 845094047759
Category: Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650434
Product Name E23005-20PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details