Capital Lighting, Inc. E23009-20PC Island/Pool Table-4 Light + 650431

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 14 Wattage: 40 Finish: Polished Chrome Weight: 12.2 Product Name: Four Light Pendant UPC: 845094047780 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 14 Wattage: 40 Finish: Polished Chrome Weight: 12.2 Product Name: Four Light Pendant UPC: 845094047780 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23009-20PC Island/Pool Table-4 Light + - 650431 - Capital Lighting, Inc.
Columbus, OH, USA
E23009-20PC Island/Pool Table-4 Light +
650431
E23009-20PC Island/Pool Table-4 Light + 650431
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 14 Wattage: 40 Finish: Polished Chrome Weight: 12.2 Product Name: Four Light Pendant UPC: 845094047780 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.00
Length 5.00
Bulb
Type: G-9
Qty: 14
Wattage: 40
Finish: Polished Chrome
Weight: 12.2
Product Name: Four Light Pendant
UPC: 845094047780
Category: Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650431
Product Name E23009-20PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details