Capital Lighting, Inc. E41009-SN Lamps-Floor Lamps 650428

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 58.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Satin Nickel Weight: 11 Product Name: LED Floor Lamp UPC: 845094047254 Category: Floor Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 58.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Satin Nickel Weight: 11 Product Name: LED Floor Lamp UPC: 845094047254 Category: Floor Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E41009-SN Lamps-Floor Lamps - 650428 - Capital Lighting, Inc.
Columbus, OH, USA
E41009-SN Lamps-Floor Lamps
650428
E41009-SN Lamps-Floor Lamps 650428
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 58.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Satin Nickel Weight: 11 Product Name: LED Floor Lamp UPC: 845094047254 Category: Floor Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.25
Height: 58.00
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Satin Nickel
Weight: 11
Product Name: LED Floor Lamp
UPC: 845094047254
Category: Floor Lamp
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650428
Product Name E41009-SN Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details