PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 7.00
Length 7.00
Bulb
Type: G4
Qty: 5
Wattage: 20
Finish: Polished Chrome
Weight: 13.3
Product Name: Five Light Pendant
UPC: 845094047704
Category: Pendant
Glass: Crystal Bubble
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 650427 |
| Product Name | E24257-91PC Island/Pool Table-4 Light + |
| Application | Residential |