Capital Lighting, Inc. E41001-SN Lamps-Table Lamps 650424

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 19.00 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Satin Nickel Weight: 4.4 Product Name: LED Table Lamp UPC: 845094047186 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 19.00 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Satin Nickel Weight: 4.4 Product Name: LED Table Lamp UPC: 845094047186 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E41001-SN Lamps-Table Lamps - 650424 - Capital Lighting, Inc.
Columbus, OH, USA
E41001-SN Lamps-Table Lamps
650424
E41001-SN Lamps-Table Lamps 650424
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 19.00 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Satin Nickel Weight: 4.4 Product Name: LED Table Lamp UPC: 845094047186 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 19.00
Bulb
Type: LED
Qty: 1
Wattage: 8
Finish: Satin Nickel
Weight: 4.4
Product Name: LED Table Lamp
UPC: 845094047186
Category: Table Lamp
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650424
Product Name E41001-SN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details