Capital Lighting, Inc. E41006-SN Lamps-Table Lamps 650423

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 21.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Satin Nickel Weight: 5.5 Product Name: LED Table Lamp UPC: 845094047209 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 21.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Satin Nickel Weight: 5.5 Product Name: LED Table Lamp UPC: 845094047209 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E41006-SN Lamps-Table Lamps - 650423 - Capital Lighting, Inc.
Columbus, OH, USA
E41006-SN Lamps-Table Lamps
650423
E41006-SN Lamps-Table Lamps 650423
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 21.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Satin Nickel Weight: 5.5 Product Name: LED Table Lamp UPC: 845094047209 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 21.50
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Satin Nickel
Weight: 5.5
Product Name: LED Table Lamp
UPC: 845094047209
Category: Table Lamp
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650423
Product Name E41006-SN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details