Capital Lighting, Inc. E41007-SN Lamps-Floor Lamps 650421

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 54.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Satin Nickel Weight: 11 Product Name: LED Floor Lamp UPC: 845094047216 Category: Floor Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 54.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Satin Nickel Weight: 11 Product Name: LED Floor Lamp UPC: 845094047216 Category: Floor Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E41007-SN Lamps-Floor Lamps - 650421 - Capital Lighting, Inc.
Columbus, OH, USA
E41007-SN Lamps-Floor Lamps
650421
E41007-SN Lamps-Floor Lamps 650421
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 54.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Satin Nickel Weight: 11 Product Name: LED Floor Lamp UPC: 845094047216 Category: Floor Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 54.00
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Satin Nickel
Weight: 11
Product Name: LED Floor Lamp
UPC: 845094047216
Category: Floor Lamp
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650421
Product Name E41007-SN Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 655404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351mm(L)
View Details