Capital Lighting, Inc. E24023-20PC Mini Pendants-Cable 650418

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2.21 Product Name: One Light Pendant UPC: 845094047933 Category: HMH Item Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2.21 Product Name: One Light Pendant UPC: 845094047933 Category: HMH Item Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E24023-20PC Mini Pendants-Cable - 650418 - Capital Lighting, Inc.
Columbus, OH, USA
E24023-20PC Mini Pendants-Cable
650418
E24023-20PC Mini Pendants-Cable 650418
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2.21 Product Name: One Light Pendant UPC: 845094047933 Category: HMH Item Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.00
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Polished Chrome
Weight: 2.21
Product Name: One Light Pendant
UPC: 845094047933
Category: HMH Item
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650418
Product Name E24023-20PC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details