Capital Lighting, Inc. E23015-20PC Bathroom Fixtures-Five+Lights 650417

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 6.00 Extension: 7 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 12.6 Product Name: Five Light Bath Vanity UPC: 845094047841 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 6.00 Extension: 7 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 12.6 Product Name: Five Light Bath Vanity UPC: 845094047841 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23015-20PC Bathroom Fixtures-Five+Lights - 650417 - Capital Lighting, Inc.
Columbus, OH, USA
E23015-20PC Bathroom Fixtures-Five+Lights
650417
E23015-20PC Bathroom Fixtures-Five+Lights 650417
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 6.00 Extension: 7 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 12.6 Product Name: Five Light Bath Vanity UPC: 845094047841 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 6.00
Extension: 7
Bulb
Type: G-9
Qty: 5
Wattage: 40
Finish: Polished Chrome
Weight: 12.6
Product Name: Five Light Bath Vanity
UPC: 845094047841
Category: Bath Vanity
Glass: Crystal
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650417
Product Name E23015-20PC Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details