Capital Lighting, Inc. E23144-10PC Pendants-Drum Shade 650416

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.50 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Polished Chrome Weight: 18.88 Product Name: Six Light Pendant UPC: 845094047612 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.50 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Polished Chrome Weight: 18.88 Product Name: Six Light Pendant UPC: 845094047612 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23144-10PC Pendants-Drum Shade - 650416 - Capital Lighting, Inc.
Columbus, OH, USA
E23144-10PC Pendants-Drum Shade
650416
E23144-10PC Pendants-Drum Shade 650416
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.50 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Polished Chrome Weight: 18.88 Product Name: Six Light Pendant UPC: 845094047612 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 9.50
Bulb
Type: G-9
Qty: 6
Wattage: 40
Finish: Polished Chrome
Weight: 18.88
Product Name: Six Light Pendant
UPC: 845094047612
Category: Pendant
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Wire: 130
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650416
Product Name E23144-10PC Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details