Capital Lighting, Inc. E24020-20PC Mini Pendants-4+Light Cluster 650415

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 7.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 11.05 Product Name: Nine Light Pendant UPC: 845094047926 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 7.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 11.05 Product Name: Nine Light Pendant UPC: 845094047926 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E24020-20PC Mini Pendants-4+Light Cluster - 650415 - Capital Lighting, Inc.
Columbus, OH, USA
E24020-20PC Mini Pendants-4+Light Cluster
650415
E24020-20PC Mini Pendants-4+Light Cluster 650415
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 7.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 11.05 Product Name: Nine Light Pendant UPC: 845094047926 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 7.00
Bulb
Type: G-9
Qty: 9
Wattage: 40
Finish: Polished Chrome
Weight: 11.05
Product Name: Nine Light Pendant
UPC: 845094047926
Category: Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650415
Product Name E24020-20PC Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details