Capital Lighting, Inc. E23185-20PC Mid. Chandeliers-Other 650412

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 20.00 Bulb Type: G4 Qty: 20 Wattage: 10 Finish: Polished Chrome Weight: 25.35 Product Name: 20 Light Pendant UPC: 845094046400 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 150 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 20.00 Bulb Type: G4 Qty: 20 Wattage: 10 Finish: Polished Chrome Weight: 25.35 Product Name: 20 Light Pendant UPC: 845094046400 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 150 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23185-20PC Mid. Chandeliers-Other - 650412 - Capital Lighting, Inc.
Columbus, OH, USA
E23185-20PC Mid. Chandeliers-Other
650412
E23185-20PC Mid. Chandeliers-Other 650412
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 20.00 Bulb Type: G4 Qty: 20 Wattage: 10 Finish: Polished Chrome Weight: 25.35 Product Name: 20 Light Pendant UPC: 845094046400 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 150 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 20.00
Bulb
Type: G4
Qty: 20
Wattage: 10
Finish: Polished Chrome
Weight: 25.35
Product Name: 20 Light Pendant
UPC: 845094046400
Category: Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 150
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650412
Product Name E23185-20PC Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details