Capital Lighting, Inc. E23184-20PC Mid. Chandeliers-Other 650410

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 8.00 Bulb Type: G4 Qty: 12 Wattage: 20 Finish: Polished Chrome Weight: 17.63 Product Name: Two Light Pendant UPC: 845094046394 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 150 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 8.00 Bulb Type: G4 Qty: 12 Wattage: 20 Finish: Polished Chrome Weight: 17.63 Product Name: Two Light Pendant UPC: 845094046394 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 150 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23184-20PC Mid. Chandeliers-Other - 650410 - Capital Lighting, Inc.
Columbus, OH, USA
E23184-20PC Mid. Chandeliers-Other
650410
E23184-20PC Mid. Chandeliers-Other 650410
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 8.00 Bulb Type: G4 Qty: 12 Wattage: 20 Finish: Polished Chrome Weight: 17.63 Product Name: Two Light Pendant UPC: 845094046394 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 150 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 8.00
Bulb
Type: G4
Qty: 12
Wattage: 20
Finish: Polished Chrome
Weight: 17.63
Product Name: Two Light Pendant
UPC: 845094046394
Category: Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 150
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650410
Product Name E23184-20PC Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details