Capital Lighting, Inc. E24025-20PC Island/Pool Table-4 Light + 650409

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Length 7.00 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 8.84 Product Name: Five Light Pendant UPC: 845094047940 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Length 7.00 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 8.84 Product Name: Five Light Pendant UPC: 845094047940 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E24025-20PC Island/Pool Table-4 Light + - 650409 - Capital Lighting, Inc.
Columbus, OH, USA
E24025-20PC Island/Pool Table-4 Light +
650409
E24025-20PC Island/Pool Table-4 Light + 650409
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Length 7.00 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 8.84 Product Name: Five Light Pendant UPC: 845094047940 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 7.00
Length 7.00
Bulb
Type: G-9
Qty: 5
Wattage: 40
Finish: Polished Chrome
Weight: 8.84
Product Name: Five Light Pendant
UPC: 845094047940
Category: Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650409
Product Name E24025-20PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details