Capital Lighting, Inc. E24254-91PC Mini Pendants-4+Light Cluster 650408

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 7.00 Bulb Type: G4 Qty: 9 Wattage: 20 Finish: Polished Chrome Weight: 18.8 Product Name: Nine Light Pendant UPC: 845094047681 Category: Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 7.00 Bulb Type: G4 Qty: 9 Wattage: 20 Finish: Polished Chrome Weight: 18.8 Product Name: Nine Light Pendant UPC: 845094047681 Category: Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E24254-91PC Mini Pendants-4+Light Cluster - 650408 - Capital Lighting, Inc.
Columbus, OH, USA
E24254-91PC Mini Pendants-4+Light Cluster
650408
E24254-91PC Mini Pendants-4+Light Cluster 650408
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 7.00 Bulb Type: G4 Qty: 9 Wattage: 20 Finish: Polished Chrome Weight: 18.8 Product Name: Nine Light Pendant UPC: 845094047681 Category: Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 7.00
Bulb
Type: G4
Qty: 9
Wattage: 20
Finish: Polished Chrome
Weight: 18.8
Product Name: Nine Light Pendant
UPC: 845094047681
Category: Pendant
Glass: Crystal Bubble
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650408
Product Name E24254-91PC Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details